The UCC2813-5 is a low-power BiCMOS current mode PWM controller designed for use in switch mode power supplies, DC-DC converters, and battery-operated power supplies. It features a typical starting supply current of 100µA and an operating supply current of 500µA, allowing for efficient power management. The device operates at frequencies up to 1MHz and includes internal soft start and fault soft start capabilities, enhancing system reliability. This controller provides a 1A totem-pole output with a typical response time of 70ns from current-sense to gate-drive output, which is beneficial for fast switching applications. The UCC2813-5 has a 1.5% tolerance voltage reference and is specified for operation over a temperature range of -40°C to 85°C. It shares the same pinout as other devices in the UCC3802 and UC3842 families, facilitating design integration. The UCC2813-5 is suitable for applications requiring a compact solution with minimal external components.
Low Power Economy BiCMOS Current Mode PWM 8-SOIC -40 to 85
IC REG CTRLR MULT TOPOLOGY 8SOIC Product overview: UCC2813DTR-5G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813DTR-5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2813DTR-5G4 | 715-UCC2813DTR-5G4 |
| Product Name | UCC2813-5 Low Power Economy BiCMOS Current Mode PWM | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; SOIC |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |