Texas Instruments Standard Linear and Logic Current Mode Pwm, 10V, 8-Soic; Input Voltage Texas Instruments UCC2813D-4

Description
CURRENT MODE PWM, 10V, 8-SOIC; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
CURRENT MODE PWM, 10V, 8-SOIC; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm, 10V, 8-Soic; Input Voltage Texas Instruments - 77C2103 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm, 10V, 8-Soic; Input Voltage Texas Instruments
77C2103
Current Mode Pwm, 10V, 8-Soic; Input Voltage Texas Instruments 77C2103
CURRENT MODE PWM, 10V, 8-SOIC; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

CURRENT MODE PWM, 10V, 8-SOIC; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Pwm, Current Mode, 1Mhz, 1V, 1A, 8Soic; Input Voltage Texas Instruments - 27AJ0964 - Newark, An Avnet Company
Chicago, IL, United States
Pwm, Current Mode, 1Mhz, 1V, 1A, 8Soic; Input Voltage Texas Instruments
27AJ0964
Pwm, Current Mode, 1Mhz, 1V, 1A, 8Soic; Input Voltage Texas Instruments 27AJ0964
PWM, CURRENT MODE, 1MHZ, 1V, 1A, 8SOIC; Input Voltage:-; Output Voltage:5V; Output Current:500µA; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM, CURRENT MODE, 1MHZ, 1V, 1A, 8SOIC; Input Voltage:-; Output Voltage:5V; Output Current:500µA; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 77C2103 27AJ0964
Product Name Current Mode Pwm, 10V, 8-Soic; Input Voltage Texas Instruments Pwm, Current Mode, 1Mhz, 1V, 1A, 8Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 8 to 10 volts 8 to 12 volts
DC Input 8 to 10 volts 8 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details