Manufacturer: Texas Instruments
Win Source Part Number: 1115803-UCC2813D-1G4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.4 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1115803-UCC2813D-1G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813D-1G4 |
| Configuration / Function | Boost, Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |