Texas Instruments UCC2809-2 Economy Primary Side Controller UCC2809PTR-2G4

Description
Economy Primary Side Controller 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Economy Primary Side Controller 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2809-2 Economy Primary Side Controller - UCC2809PTR-2G4 - Texas Instruments
Dallas, TX, United States
UCC2809-2 Economy Primary Side Controller
UCC2809PTR-2G4
UCC2809-2 Economy Primary Side Controller UCC2809PTR-2G4
Economy Primary Side Controller 8-VSSOP -40 to 85

Economy Primary Side Controller 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
0.8A 1000kHz MSOP DC-DC Converter IC
715-UCC2809PTR-2G4
0.8A 1000kHz MSOP DC-DC Converter IC 715-UCC2809PTR-2G4
0.8A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: UCC2809PTR-2G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2809PTR-2G4 can be used for catalog matching and distributor lookup.

0.8A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: UCC2809PTR-2G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2809PTR-2G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-2G4 - 1276237-UCC2809PTR-2G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-2G4
1276237-UCC2809PTR-2G4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-2G4 1276237-UCC2809PTR-2G4
Manufacturer: Texas Instruments Win Source Part Number: 1276237-UCC2809PTR-2 G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 70% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Family Name: UCC2809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809PW-2; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276237-UCC2809PTR-2G4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC2809
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809PW-2;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC2809PTR-2G4 715-UCC2809PTR-2G4 1276237-UCC2809PTR-2G4
Product Name UCC2809-2 Economy Primary Side Controller 0.8A 1000kHz MSOP DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-2G4
Package Type Other; SOIC,TSSOP,VSSOP Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Features Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data