Texas Instruments UCC2809-1 Economy Primary Side Controller UCC2809P-1G4

Description
Economy Primary Side Controller 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Economy Primary Side Controller 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2809-1 Economy Primary Side Controller - UCC2809P-1G4 - Texas Instruments
Dallas, TX, United States
UCC2809-1 Economy Primary Side Controller
UCC2809P-1G4
UCC2809-1 Economy Primary Side Controller UCC2809P-1G4
Economy Primary Side Controller 8-VSSOP -40 to 85

Economy Primary Side Controller 8-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809P-1G4 - 1276234-UCC2809P-1G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809P-1G4
1276234-UCC2809P-1G4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809P-1G4 1276234-UCC2809P-1G4
Manufacturer: Texas Instruments Win Source Part Number: 1276234-UCC2809P-1G4 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 70% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Family Name: UCC2809-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809D-1G4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276234-UCC2809P-1G4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC2809-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): UCC2809N-2; UCC2809N-1; UCC2809D-1G4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DC-DC Converter IC
715-UCC2809P-1G4
DC-DC Converter IC 715-UCC2809P-1G4
IC REG CTRL BST FLYBK ISO 8VSSOP Product overview: UCC2809P-1G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2809P-1G4 can be used for catalog matching and distributor lookup.

IC REG CTRL BST FLYBK ISO 8VSSOP Product overview: UCC2809P-1G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2809P-1G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips
Product Number UCC2809P-1G4 1276234-UCC2809P-1G4 715-UCC2809P-1G4
Product Name UCC2809-1 Economy Primary Side Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809P-1G4 DC-DC Converter IC
Package Type Other; SOIC,TSSOP,VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; VSSOP
Features Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 150 C (-67 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data