Manufacturer: Texas Instruments
Win Source Part Number: 213675-UCC2809DTR-2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG CTRLR BST FLYBK ISO 8SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 213675-UCC2809DTR-2G4 | 815-UCC2809DTR-2G4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809DTR-2G4 | IC REG CTRLR BST FLYBK ISO 8SOIC |
| Configuration / Function | Boost, Flyback, Forward | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; SOIC |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Frequency Control, Soft Start |