Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC2809D-1

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:800mV; Output Current:80mA; Supply Voltage Min:8V; Supply Voltage Max:17.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:800mV; Output Current:80mA; Supply Voltage Min:8V; Supply Voltage Max:17.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 27AJ0961 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
27AJ0961
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 27AJ0961
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:800mV; Output Current:80mA; Supply Voltage Min:8V; Supply Voltage Max:17.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:800mV; Output Current:80mA; Supply Voltage Min:8V; Supply Voltage Max:17.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0961
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 18 volts
DC Input 8 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details