Low Power Current Mode Push-Pull PWM 8-SOIC -40 to 85
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 815-UCC2808D-2 |
| Product Name | Low Power Current Mode Push-Pull PWM 8-SOIC -40 to 85 |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 10 volts |
| Switching Frequency | 194 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |