Low-Power Current-Mode Push-Pull PWM 8-SOIC -40 to 85
low power current mode push-pull PWM with discharge transistor, 4.3/4.1V UVLO, -40°C to 85°C 8-SOIC -40 to 85 Product overview: UCC2808ADTR-2 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.1V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 4.1V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2808ADTR-2 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2808ADTR-2 | 715-UCC2808ADTR-2 |
| Product Name | UCC2808A-2 Low-Power Current-Mode Push-Pull PWM | Low-Power 4.1V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; SOIC |
| Features | Error Amplifier,Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |