Manufacturer: Texas Instruments
Win Source Part Number: 1115781-UCC28089DRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PUSH-PULL 8SOIC
Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PUSH-PULL 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115781-UCC28089DRG4 | UCC28089DRG4-ND | UCC28089DRG4 | UCC28089DRG4 | UCC28089DRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28089DRG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control | Dead Time Control, Frequency Control |