The UCC28089 is a BiCMOS primary-side push-pull oscillator controller with programmable dead-time and dual totem-pole outputs capable of 1-A sink and 0.5-A source current, designed for dc-to-dc or off-line switching power supplies in push-pull, half-bridge, or full-bridge topologies. It operates from an 8.5-V to 14-V supply, features a low 130-μA start-up current, and includes undervoltage lockout with 10.5-V/8.0-V thresholds and over-current shutdown. The device is packaged in an 8-pin SOIC with an operating junction temperature range of -40°C to 105°C.
Primary-Side Push-Pull Oscillator with Dead-Time Control 8-SOIC -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC28089DG4 |
| Product Name | UCC28089 Primary-Side Push-Pull Oscillator with Dead-Time Control |
| Output Configuration | Programmable,Push-Pull Output |
| Output Current | 1 amps |
| Supply Voltage | 8 to 15 volts |
| Rise Time | 28 ns |