The UCC28084PW is a BiCMOS pulse width modulation (PWM) controller designed for current-mode switching power supplies. It features programmable slope compensation, which enhances stability and performance in various applications. The device operates with a low start-up current of 120 µA and a typical run current of 1.5 mA, making it suitable for energy-efficient designs. This controller supports a push-pull topology with a high-current totem-pole dual output stage, capable of driving 1 A sink and 0.5 A source currents. The oscillator frequency can be programmed from 50 kHz to 1 MHz using a single external component, allowing flexibility in design. The UCC28084PW includes cycle-by-cycle current limiting and an internal soft-start feature with a typical interval of 3.5 ms, which helps prevent inrush current during startup. The device is suitable for applications such as high-efficiency switch-mode power supplies, telecom DC-DC converters, and point-of-load power modules. It is available in an 8-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The UCC28084PW also includes undervoltage lockout with hysteresis, ensuring reliable operation under varying input conditions.
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85
Current mode push-pull PWM with prog. slope comp, 3.5ms soft start, 4.3/4.1 UVLO, -40°C to 85°C 8-TSSOP -40 to 85 Product overview: UCC28084PW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28084PW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28084PW | 715-UCC28084PW |
| Product Name | UCC28084 Current Mode Push-Pull PWM With Programmable Slope Compensation | TSSOP DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |
| Features | Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |