Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
Current Mode PWM Controller 1A 50kHz to 1000kHz 8-Pin SOIC T/R Product overview: UCC28084DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50kHz, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 50kHz, 1000kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28084DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28084DR | 715-UCC28084DR |
| Product Name | UCC28084 Current Mode Push-Pull PWM With Programmable Slope Compensation | 1A 50kHz 1000kHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; D |
| Features | Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |