PWM CONTROLLER, HALF-BRIDGE, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.1V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6340 |
| Product Name | Pwm Controller, Half-Bridge, Soic-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |