Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC28084D

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:15V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:15V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 33AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
33AH5492
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 33AH5492
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:15V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:15V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH5492
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 10 volts
DC Input 0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details