Texas Instruments DC DC Switching Controllers UCC2807N-2

Description
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
Request a Quote Datasheet
Description
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11394-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11394-5-ND
DC DC Switching Controllers 296-11394-5-ND
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP

Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC2807N-2
Power Management IC 748-UCC2807N-2
Programmable Maximum Duty Cycle PWM Controller 8-PDIP -40 to 85 Product overview: UCC2807N-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807N-2 can be used for catalog matching and distributor lookup.

Programmable Maximum Duty Cycle PWM Controller 8-PDIP -40 to 85 Product overview: UCC2807N-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807N-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807N-2 - 048455-UCC2807N-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807N-2
048455-UCC2807N-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807N-2 048455-UCC2807N-2
Manufacturer: Texas Instruments Win Source Part Number: 048455-UCC2807N-2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 78% Frequency - Switching: 1MHz Fault Protection: Current Limiting Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 13.5 V Control Operating Temperature: -55°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048455-UCC2807N-2
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 78%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 13.5 V
Control Operating Temperature: -55°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG CTRLR BST FLYBK PWM 8DIP - 815-UCC2807N-2 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BST FLYBK PWM 8DIP
815-UCC2807N-2
IC REG CTRLR BST FLYBK PWM 8DIP 815-UCC2807N-2
IC REG CTRLR BST FLYBK PWM 8DIP

IC REG CTRLR BST FLYBK PWM 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 296-11394-5-ND 748-UCC2807N-2 048455-UCC2807N-2 815-UCC2807N-2
Product Name DC DC Switching Controllers Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807N-2 IC REG CTRLR BST FLYBK PWM 8DIP
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300, 7.62mm)
fsw 1000 kHz 1000 kHz
Operating Temperature -55 to 150 C (-67 to 302 F) -40 C (-40 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Output Voltage 0.4000 volts 0.4000 volts
IOUT 1 amps 0.1000 amps
Unlock Full Specs
to access all available technical data