Texas Instruments Power Management IC UCC2807DTR

Description
IC REG CTRLR BST FLYBK PWM 8SOIC Product overview: UCC2807DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR BST FLYBK PWM 8SOIC Product overview: UCC2807DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-UCC2807DTR
Power Management IC 748-UCC2807DTR
IC REG CTRLR BST FLYBK PWM 8SOIC Product overview: UCC2807DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807DTR can be used for catalog matching and distributor lookup.

IC REG CTRLR BST FLYBK PWM 8SOIC Product overview: UCC2807DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807DTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807DTR - 398259-UCC2807DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807DTR
398259-UCC2807DTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807DTR 398259-UCC2807DTR
Manufacturer: Texas Instruments Win Source Part Number: 398259-UCC2807DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 78% Frequency - Switching: 1MHz Fault Protection: Current Limiting Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 13.5 V Control Operating Temperature: -55°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 398259-UCC2807DTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 78%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 13.5 V
Control Operating Temperature: -55°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2807DTR 398259-UCC2807DTR
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807DTR
Package Type Other; Reel - TR SOIC; Other; 8-SOIC
fsw 1000 kHz 1000 kHz
Duty Cycle 78 78
Configuration / Function Boost, Flyback, Forward
Unlock Full Specs
to access all available technical data