Manufacturer: Texas Instruments
Win Source Part Number: 398258-UCC2807D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 78%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 13.5 V
Control Operating Temperature: -55°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 398258-UCC2807D |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807D |
| Configuration / Function | Boost, Flyback, Forward |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Internal Current Limit |