Texas Instruments UCC2807-3 Programmable Maximum Duty Cycle PWM Controller UCC2807D-3G4

Description
Programmable Maximum Duty Cycle PWM Controller 8-SOIC -40 to 85
Request a Quote
Description
Programmable Maximum Duty Cycle PWM Controller 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC2807-3 is a programmable maximum duty cycle PWM controller designed for use in various power management applications. It operates within a temperature range of -40 to 85 degrees Celsius and is housed in an 8-pin SOIC package. This device is suitable for applications requiring precise control of duty cycle, making it ideal for power converters and other related circuits. The UCC2807-3 features a robust design with a focus on reliability and performance, ensuring it meets the demands of modern engineering projects. Its active status indicates that it is currently in production, providing engineers with a reliable option for their designs.

Datasheet Summary
Powered by GS/AI

The UCC2807-3 is a programmable maximum duty cycle PWM controller designed for use in various power management applications. It operates within a temperature range of -40 to 85 degrees Celsius and is housed in an 8-pin SOIC package. This device is suitable for applications requiring precise control of duty cycle, making it ideal for power converters and other related circuits. The UCC2807-3 features a robust design with a focus on reliability and performance, ensuring it meets the demands of modern engineering projects. Its active status indicates that it is currently in production, providing engineers with a reliable option for their designs.

Suppliers

Company
Product
Description
Supplier Links
UCC2807-3 Programmable Maximum Duty Cycle PWM Controller - UCC2807D-3G4 - Texas Instruments
Dallas, TX, United States
UCC2807-3 Programmable Maximum Duty Cycle PWM Controller
UCC2807D-3G4
UCC2807-3 Programmable Maximum Duty Cycle PWM Controller UCC2807D-3G4
Programmable Maximum Duty Cycle PWM Controller 8-SOIC -40 to 85

Programmable Maximum Duty Cycle PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UCC2807D-3G4
Product Name UCC2807-3 Programmable Maximum Duty Cycle PWM Controller
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

UCC1804 Low-Power BiCMOS Current-Mode PWM - 5962-9451304MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD40106BPWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 3 to 18 volts
View Details
UC1825A High Speed PWM Controller - 5962-8768102EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UC1825 High Speed PWM Controller - 5962-87681012A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details