Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807D-1G4 UCC2807D-1G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276213-UCC2807D-1G4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 202kHz Supply Voltage: 6.9 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2807-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): SI9120DY-TR; SI9120DY-E3; NCP1207D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276213-UCC2807D-1G4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 202kHz Supply Voltage: 6.9 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2807-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): SI9120DY-TR; SI9120DY-E3; NCP1207D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807D-1G4 - 1276213-UCC2807D-1G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807D-1G4
1276213-UCC2807D-1G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807D-1G4 1276213-UCC2807D-1G4
Manufacturer: Texas Instruments Win Source Part Number: 1276213-UCC2807D-1G4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 202kHz Supply Voltage: 6.9 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2807-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): SI9120DY-TR; SI9120DY-E3; NCP1207D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276213-UCC2807D-1G4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 202kHz
Supply Voltage: 6.9 V ~ 13.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2807-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 78%
Alternative Parts (Cross-Reference): SI9120DY-TR; SI9120DY-E3; NCP1207D;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1276213-UCC2807D-1G4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807D-1G4
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details