Manufacturer: Texas Instruments
Win Source Part Number: 1115768-UCC28070PWRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 11.2 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1115768-UCC28070PWRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWRG4 |