Manufacturer: Texas Instruments
Win Source Part Number: 1276210-UCC28070PWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 11.2 V ~ 21 V
Frequency - Switching: Adjustable
Family Name: UCC28070
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): UCC28070QPWRQ1; FAN6982MY; UCC28070DW;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1276210-UCC28070PWG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWG4 |