Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UCC28070PW

Description
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-23629-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23629-5-ND
PFC (Power Factor Correction) 296-23629-5-ND
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PW - 056128-UCC28070PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PW
056128-UCC28070PW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PW 056128-UCC28070PW
Manufacturer: Texas Instruments Win Source Part Number: 056128-UCC28070PW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: Adjustable Mode: Continuous Conduction (CCM) Current - Startup: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 11.2 V to 21 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056128-UCC28070PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 11.2 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Factor Correction - 6615550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615550
Power Factor Correction 6615550
Power Factor Correction CONTRLR 20mA

Power Factor Correction CONTRLR 20mA

Supplier's Site
Power Factor Correction - 9223473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
9223473
Power Factor Correction 9223473
Power Factor Correction CONTRLR 20mA

Power Factor Correction CONTRLR 20mA

Supplier's Site
Power Factor Correction - 6615550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615550P
Power Factor Correction 6615550P
Power Factor Correction CONTRLR 20mA

Power Factor Correction CONTRLR 20mA

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28070PW
Power Factor Correction - PFC UCC28070PW
Power Factor Correction - PFC 2Phase Interleaved CCM PFC Controller

Power Factor Correction - PFC 2Phase Interleaved CCM PFC Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28070PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28070PW
PFC (Power Factor Correction) UCC28070PW
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now
Ic, Pfc Controller 20-Tssop; Uvlo Texas Instruments - 28AH6337 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc Controller 20-Tssop; Uvlo Texas Instruments
28AH6337
Ic, Pfc Controller 20-Tssop; Uvlo Texas Instruments 28AH6337
IC, PFC CONTROLLER 20-TSSOP; UVLO:10.2V; Supply Voltage Min:11V; Supply Voltage Max:20V; Startup Current:20mA; Operating Supply Current:9mA; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Duty Cycle (%):95%; Frequency:0.3MHz; RoHS Compliant: Yes

IC, PFC CONTROLLER 20-TSSOP; UVLO:10.2V; Supply Voltage Min:11V; Supply Voltage Max:20V; Startup Current:20mA; Operating Supply Current:9mA; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Duty Cycle (%):95%; Frequency:0.3MHz; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28070PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28070PW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28070PW
IC PFC CTL CCM ADJUSTABL 20TSSOP

IC PFC CTL CCM ADJUSTABL 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-23629-5-ND 056128-UCC28070PW 6615550 UCC28070PW UCC28070PW 28AH6337 UCC28070PW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PW Power Factor Correction Power Factor Correction - PFC PFC (Power Factor Correction) Ic, Pfc Controller 20-Tssop; Uvlo Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products