UCC28070EVM Power Management Power Factor Correction No UCC28070 300W 390V & 770mA Out 85~265VAC In
UCC28070 Power Factor Correction Power Management Evaluation Board
EVAL MODULE FOR UCC28070
EVAL MOD, POWER FACTOR CORRECTION (PFC); Silicon Manufacturer:Texas Instruments; Silicon Core Number:UCC28070; Kit Application Type:Power Management; Application Sub Type:Power Factor Correction (PFC); Kit Contents:Evaluation Module RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | UCC28070EVM | 296-31338-ND | UCC28070EVM | 29AH8372 |
| Product Name | UCC28070EVM Power Management Power Factor Correction No UCC28070 300W 390V & 770mA Out 85~265VAC In | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Mod, Power Factor Correction (Pfc); Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |