PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081872-UCC28070DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 11.2 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
POWER FACTOR CONTROLLER, CURRENT, SOIC20; UVLO:10.2V; Supply Voltage Min:11.2V; Supply Voltage Max:21V; Startup Current:20mA; Operating Supply Current:20mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):50%; RoHS Compliant: Yes
PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
IC PFC CTLR CCM ADJUSTABL 20SOIC
IC PFC CTLR CCM ADJUSTABL 20SOIC
Power Factor Correction - PFC 2-Phase Interleaved CCM PFC Controller
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-24605-1-ND | 081872-UCC28070DWR | 29AH1637 | UCC28070DWR | UCC28070DWR | UCC28070DWR | UCC28070DWR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070DWR | Power Factor Controller, Current, Soic20; Uvlo Texas Instruments | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |