Manufacturer: Texas Instruments
Win Source Part Number: 1276208-UCC28070APWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 11.2 V ~ 21 V
Frequency - Switching: Adjustable
Family Name: UCC28070A
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): UCC28070APW;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
IC PFC CTL CCM ADJUSTABL 20TSSOP
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
IC PFC CTL CCM ADJUSTABL 20TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276208-UCC28070APWR | 296-41051-6-ND | UCC28070APWR | UCC28070APWR | UCC28070APWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070APWR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |