PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 847531-UCC28070APW
Features: PFC IC
Package: Tube
Family Name: UCC28070
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PFC CTL CCM ADJUSTABL 20TSSOP
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Power Factor Correction - PFC 2-Phase Interleaved CCM PFC Controller
CONTROLLER, PFC, 10 TO 300KHZ, 20TSSOP; UVLO:10.2V; Supply Voltage Min:10V; Supply Voltage Max:21V; Startup Current:20mA; Operating Supply Current:20mA; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Duty Cycle (%):99%; RoHS Compliant: Yes
IC PFC CTL CCM ADJUSTABL 20TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-30341-5-ND | 847531-UCC28070APW | UCC28070APW | UCC28070APW | UCC28070APW | 28AH6336 | UCC28070APW |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070APW | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Controller, Pfc, 10 To 300Khz, 20Tssop; Uvlo Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |