Power Factor Correction 20mA 10kHz to 300kHz 20-Pin TSSOP Tube Product overview: UCC28070APW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 10kHz, 300kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 20mA, 10kHz, 300kHz, TSSOP, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28070APW can be used for catalog matching and distributor lookup.
IC PFC CTL CCM ADJUSTABL 20TSSOP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC28070APW | UCC28070APW |
| Product Name | 20mA 10kHz 300kHz TSSOP Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; TSSOP | Other; 20-TSSOP (0.173", 4.40mm Width) |