The UCC2806MTR is a low power, dual output, current mode PWM controller designed for applications such as off-line power supplies and battery-operated portable equipment. It features a maximum operating current of 1.4 mA and a startup current of 100 OºA, making it suitable for energy-efficient designs. The controller supports a peak output current of ±0.5 A and has a fast circuit delay of 125 ns, enhancing its responsiveness in various applications. This device is part of the BiCMOS version of the UC3846 family, offering improved performance with a familiar architecture. It allows for easier parallel operation and includes benefits such as pulse-by-pulse current limiting and voltage feed-forward. The UCC2806MTR operates within a temperature range of -40°C to 85°C and is available in multiple package options, including the 16-pin SSOP. Its design facilitates high-current MOSFET driving outputs, making it versatile for different power management needs.
Low Power, Dual Output, Current Mode PWM Controller 16-SSOP -40 to 85
15V, 0.5A low power BICMOS 1MHz Dual output current mode PWM controller -40C to 85C 16-SSOP -40 to 85 Product overview: UCC2806MTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15V, 0.5A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 15V, 0.5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2806MTR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2806MTR | 715-UCC2806MTR |
| Product Name | UCC2806 Low Power, Dual Output, Current Mode PWM Controller | Low-Power Dual 15V 0.5A DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC,SSOP,TSSOP | Other; SSOP |