Texas Instruments Standard Linear and Logic Input Voltage Texas Instruments UCC2806DW.

Description
Input Voltage:14.5V; Output Voltage:11.9V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Input Voltage:14.5V; Output Voltage:11.9V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Texas Instruments - 15AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Texas Instruments
15AC5069
Input Voltage Texas Instruments 15AC5069
Input Voltage:14.5V; Output Voltage:11.9V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Input Voltage:14.5V; Output Voltage:11.9V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15AC5069
Product Name Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 8 to 14 volts
DC Input 8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details