Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) UCC28064ADR

Description
Win Source Part Number: 1124383-UCC28064ADR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Series: Natural Interleaving™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 45kHz Mode: Discontinuous (Transition) Current - Startup: 150 µA Voltage - Supply: 14V ~ 21V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC 28064ADR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC28064ADR-ND,296-5 2197-2,296-52197-1,2 96-52197-6 Base Product Number: UCC28064
Request a Quote Datasheet
Description
Win Source Part Number: 1124383-UCC28064ADR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Series: Natural Interleaving™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 45kHz Mode: Discontinuous (Transition) Current - Startup: 150 µA Voltage - Supply: 14V ~ 21V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC 28064ADR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC28064ADR-ND,296-5 2197-2,296-52197-1,2 96-52197-6 Base Product Number: UCC28064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1124383-UCC28064ADR
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1124383-UCC28064ADR
Win Source Part Number: 1124383-UCC28064ADR Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Series: Natural Interleaving™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 45kHz Mode: Discontinuous (Transition) Current - Startup: 150 µA Voltage - Supply: 14V ~ 21V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC 28064ADR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC28064ADR-ND,296-5 2197-2,296-52197-1,2 96-52197-6 Base Product Number: UCC28064

Win Source Part Number: 1124383-UCC28064ADR
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Series: Natural Interleaving™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 45kHz
Mode: Discontinuous (Transition)
Current - Startup: 150 µA
Voltage - Supply: 14V ~ 21V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): UCC 28064ADR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: UCC28064ADR-ND,296-52197-2,296-52197-1,296-52197-6
Base Product Number: UCC28064

Buy Now Datasheet
PFC (Power Factor Correction) - 296-52197-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-52197-6-ND
PFC (Power Factor Correction) 296-52197-6-ND
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-52197-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-52197-1-ND
PFC (Power Factor Correction) 296-52197-1-ND
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-52197-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-52197-2-ND
PFC (Power Factor Correction) 296-52197-2-ND
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC28064ADR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28064ADR
PMIC - PFC (Power Factor Correction) UCC28064ADR
IC PFC CTR TRANS 45KHZ 16SOIC

IC PFC CTR TRANS 45KHZ 16SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28064ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28064ADR
PFC (Power Factor Correction) UCC28064ADR
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28064ADR
Power Factor Correction - PFC UCC28064ADR
Power Factor Correction - PFC Natural InterleavingG transition-mode PFC controller with high light-load efficiency 16-SOIC -40 to 125

Power Factor Correction - PFC Natural InterleavingG transition-mode PFC controller with high light-load efficiency 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28064ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28064ADR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28064ADR
IC PFC CTR TRANS 45KHZ 16SOIC

IC PFC CTR TRANS 45KHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1124383-UCC28064ADR 296-52197-6-ND UCC28064ADR UCC28064ADR UCC28064ADR UCC28064ADR
Product Name Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products