PFC IC Discontinuous (Transition) 16-SOIC
PFC IC Discontinuous (Transition) 16-SOIC
PFC IC Discontinuous (Transition) 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083665-UCC28063DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 16-SOIC
IC PFC CTRLR TRANSITION 16SOIC
Power Factor Correction - PFC NATURAL INTERLEAVING TRAN MODE PFC CNTRLR
IC PFC CTRLR TRANSITION 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-29568-2-ND | 083665-UCC28063DR | UCC28063DR | UCC28063DR | UCC28063DR | UCC28063DR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28063DR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) |