Manufacturer: Texas Instruments
Win Source Part Number: 1276201-UCC28063D
Packaging: Bulk
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28063
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14V ~ 21V
PFC IC Discontinuous (Transition) 16-SOIC
IC PFC CTRLR TRANSITION 16SOIC
PFC IC Discontinuous (Transition) 16-SOIC
Power Factor Correction - PFC NATURAL INTERLEAVING TRAN MODE PFC CNTRLR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276201-UCC28063D | 296-31435-ND | UCC28063D | UCC28063D | UCC28063D |
| Product Name | Electronic Wholesale - UCC28063D | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |