Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UCC28063AD

Description
PFC IC Discontinuous (Transition) 16-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-39646-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-39646-5-ND
PFC (Power Factor Correction) 296-39646-5-ND
PFC IC Discontinuous (Transition) 16-SOIC

PFC IC Discontinuous (Transition) 16-SOIC

Buy Now Datasheet
Pfc Controller, 14V-21V, Soic-16; Uvlo Texas Instruments - 28AH6335 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 14V-21V, Soic-16; Uvlo Texas Instruments
28AH6335
Pfc Controller, 14V-21V, Soic-16; Uvlo Texas Instruments 28AH6335
PFC CONTROLLER, 14V-21V, SOIC-16; UVLO:12.6V; Supply Voltage Min:14V; Supply Voltage Max:21V; Startup Current:100µA; Operating Supply Current:18mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes

PFC CONTROLLER, 14V-21V, SOIC-16; UVLO:12.6V; Supply Voltage Min:14V; Supply Voltage Max:21V; Startup Current:100µA; Operating Supply Current:18mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28063AD
Power Factor Correction - PFC UCC28063AD
Power Factor Correction - PFC Natural interleaving Trans-mode PFC Contr

Power Factor Correction - PFC Natural interleaving Trans-mode PFC Contr

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28063AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28063AD
PFC (Power Factor Correction) UCC28063AD
PFC IC Discontinuous (Transition) 16-SOIC

PFC IC Discontinuous (Transition) 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28063AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28063AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28063AD
IC PFC CTRLR TRANSITION 16SOIC

IC PFC CTRLR TRANSITION 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-39646-5-ND 28AH6335 UCC28063AD UCC28063AD UCC28063AD
Product Name PFC (Power Factor Correction) Pfc Controller, 14V-21V, Soic-16; Uvlo Texas Instruments Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products