Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28061QDRQ1

Description
PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-41050-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-41050-2-ND
PFC (Power Factor Correction) 296-41050-2-ND
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28061QDRQ1
056127-UCC28061QDRQ1
PMIC - PMIC - PFC (Power Factor Correction) - UCC28061QDRQ1 056127-UCC28061QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 056127-UCC28061QDRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Discontinuous (Transition) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 14 V to 21 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056127-UCC28061QDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28061QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28061QDRQ1
PFC (Power Factor Correction) UCC28061QDRQ1
PFC IC Discontinuous (Transition) 45kHz 16-SOIC

PFC IC Discontinuous (Transition) 45kHz 16-SOIC

Buy Now
PMIC - PFC (Power Factor Correction) - UCC28061QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28061QDRQ1
PMIC - PFC (Power Factor Correction) UCC28061QDRQ1
IC PFC CTR TRANS 45KHZ 16SOIC

IC PFC CTR TRANS 45KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28061QDRQ1
Power Factor Correction - PFC UCC28061QDRQ1
Power Factor Correction - PFC Interleaving Trans Mode PFC Cntrlr

Power Factor Correction - PFC Interleaving Trans Mode PFC Cntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28061QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28061QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28061QDRQ1
IC PFC CTR TRANS 45KHZ 16SOIC

IC PFC CTR TRANS 45KHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-41050-2-ND 056127-UCC28061QDRQ1 UCC28061QDRQ1 UCC28061QDRQ1 UCC28061QDRQ1 UCC28061QDRQ1
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28061QDRQ1 PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products