Texas Instruments High-Performance Analog Electronic Wholesale - UCC28061DRG4 UCC28061DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276199-UCC28061DRG4 Packaging: Tape and Reel Mounting Style: SMD Mode: Discontinuous (Transition) Current - Startup: 100μA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: UCC28061 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 14V ~ 21V Switching Frequency: 500kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276199-UCC28061DRG4 Packaging: Tape and Reel Mounting Style: SMD Mode: Discontinuous (Transition) Current - Startup: 100μA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: UCC28061 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 14V ~ 21V Switching Frequency: 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UCC28061DRG4 - 1276199-UCC28061DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCC28061DRG4
1276199-UCC28061DRG4
Electronic Wholesale - UCC28061DRG4 1276199-UCC28061DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276199-UCC28061DRG4 Packaging: Tape and Reel Mounting Style: SMD Mode: Discontinuous (Transition) Current - Startup: 100μA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: UCC28061 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 14V ~ 21V Switching Frequency: 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276199-UCC28061DRG4
Packaging: Tape and Reel
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28061
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14V ~ 21V
Switching Frequency: 500kHz

Buy Now
PFC (Power Factor Correction) - UCC28061DRG4-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
UCC28061DRG4-ND
PFC (Power Factor Correction) UCC28061DRG4-ND
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28061DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28061DRG4
PFC (Power Factor Correction) UCC28061DRG4
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28061DRG4
Power Factor Correction - PFC UCC28061DRG4
Power Factor Correction - PFC Interleaved Trans Mode PFC

Power Factor Correction - PFC Interleaved Trans Mode PFC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28061DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28061DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28061DRG4
IC PFC CTRL TRANS 500KHZ 16SOIC

IC PFC CTRL TRANS 500KHZ 16SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - UCC28061DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28061DRG4
PMIC - PFC (Power Factor Correction) UCC28061DRG4
IC PFC CTRL TRANS 500KHZ 16SOIC

IC PFC CTRL TRANS 500KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1276199-UCC28061DRG4 UCC28061DRG4-ND UCC28061DRG4 UCC28061DRG4 UCC28061DRG4 UCC28061DRG4
Product Name Electronic Wholesale - UCC28061DRG4 PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products