Manufacturer: Texas Instruments
Win Source Part Number: 1276198-UCC28061D
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28061
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14V ~ 21V
Switching Frequency: 500kHz
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
IC PFC CTRL TRANS 500KHZ 16SOIC
Power Factor Correction - PFC Nat Interleav Trans Mode PRC Cntrlr
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
IC, TRANS-MODE PFC CTRLR 16-SOIC; UVLO:2.25V; Supply Voltage Min:14V; Supply Voltage Max:21V; Startup Current:100µA; Operating Supply Current:5mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:45kHz; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276198-UCC28061D | 296-27982-5-ND | UCC28061D | UCC28061D | UCC28061D | 27AJ0959 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28061D | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Ic, Trans-Mode Pfc Ctrlr 16-Soic; Uvlo Texas Instruments |