Manufacturer: Texas Instruments
Win Source Part Number: 056126-UCC28060DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Discontinuous (Transition)
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 8 V to 21 V
Alternative Parts (Cross-Reference): NCP1652ADR2G; UCC2818ADR/1; UCC28060DRG4; UCC28060D;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 056126-UCC28060DRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28060DRG4 |