Manufacturer: Texas Instruments
Win Source Part Number: 035771-UCC28060DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Discontinuous (Transition)
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 8 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
IC PFC CTRL TRANS 500KHZ 16SOIC
Power Factor Correction - PFC Nat Interleaved Dual Phase
IC PFC CTRL TRANS 500KHZ 16SOIC
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035771-UCC28060DR | 296-27159-6-ND | UCC28060DR | UCC28060DR | UCC28060DR | UCC28060DR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28060DR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |