Manufacturer: Texas Instruments
Win Source Part Number: 1276196-UCC28060DG4
Series: Natural Interleaving
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 21 V
Frequency - Switching: 500kHz
Family Name: UCC28060
Mode: Discontinuous (Transition)
Current - Startup: 200μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1651D; ML4800ISX; ML4800IS_Q;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
IC PFC CTRL TRANS 500KHZ 16SOIC
IC PFC CTRL TRANS 500KHZ 16SOIC
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
Power Factor Correction - PFC Nat Inter 2Ph Trans Mode PFC Cntrlr
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276196-UCC28060DG4 | UCC28060DG4-ND | UCC28060DG4 | UCC28060DG4 | UCC28060DG4 | UCC28060DG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28060DG4 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |