Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC2805PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320557-UCC2805PWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UCC2805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320557-UCC2805PWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UCC2805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320557-UCC2805PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320557-UCC2805PWR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320557-UCC2805PWR
Manufacturer: Texas Instruments Win Source Part Number: 1320557-UCC2805PWR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UCC2805 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320557-UCC2805PWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: UCC2805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320557-UCC2805PWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details