Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28056DBVT

Description
PFC IC Discontinuous (Transition) SOT-23-6
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-48354-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-48354-6-ND
PFC (Power Factor Correction) 296-48354-6-ND
PFC IC Discontinuous (Transition) SOT-23-6

PFC IC Discontinuous (Transition) SOT-23-6

Buy Now Datasheet
PFC (Power Factor Correction) - 296-48354-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-48354-1-ND
PFC (Power Factor Correction) 296-48354-1-ND
PFC IC Discontinuous (Transition) SOT-23-6

PFC IC Discontinuous (Transition) SOT-23-6

Buy Now Datasheet
PFC (Power Factor Correction) - 296-48354-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-48354-2-ND
PFC (Power Factor Correction) 296-48354-2-ND
PFC IC Discontinuous (Transition) SOT-23-6

PFC IC Discontinuous (Transition) SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1372603-UCC28056DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1372603-UCC28056DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1372603-UCC28056DBVT
Win Source Part Number: 1372603-UCC28056DBVT Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: UCC28056 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 8.5V ~ 34V Mode: Discontinuous (Transition) Current - Startup: 46 µA

Win Source Part Number: 1372603-UCC28056DBVT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: UCC28056
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8.5V ~ 34V
Mode: Discontinuous (Transition)
Current - Startup: 46 µA

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28056DBVT
Power Factor Correction - PFC UCC28056DBVT
Power Factor Correction - PFC 6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125

Power Factor Correction - PFC 6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28056DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28056DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28056DBVT
IC PFC CTRLR TRANSITION SOT23-6

IC PFC CTRLR TRANSITION SOT23-6

Supplier's Site
PMIC - PFC (Power Factor Correction) - UCC28056DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28056DBVT
PMIC - PFC (Power Factor Correction) UCC28056DBVT
IC PFC CTRLR TRANSITION SOT23-6

IC PFC CTRLR TRANSITION SOT23-6

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28056DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28056DBVT
PFC (Power Factor Correction) UCC28056DBVT
PFC IC Discontinuous (Transition) SOT-23-6

PFC IC Discontinuous (Transition) SOT-23-6

Buy Now
Pfc Controller, Crm/dcm, 34V, Sot-23-6; Uvlo Texas Instruments - 27AJ0958 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Crm/dcm, 34V, Sot-23-6; Uvlo Texas Instruments
27AJ0958
Pfc Controller, Crm/dcm, 34V, Sot-23-6; Uvlo Texas Instruments 27AJ0958
PFC CONTROLLER, CRM/DCM, 34V, SOT-23-6; UVLO:1.5V; Supply Voltage Min:8.5V; Supply Voltage Max:34V; Startup Current:46µA; Operating Supply Current:1.8mA; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, CRM/DCM, 34V, SOT-23-6; UVLO:1.5V; Supply Voltage Min:8.5V; Supply Voltage Max:34V; Startup Current:46µA; Operating Supply Current:1.8mA; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-48354-6-ND 1372603-UCC28056DBVT UCC28056DBVT UCC28056DBVT UCC28056DBVT UCC28056DBVT 27AJ0958
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, Crm/dcm, 34V, Sot-23-6; Uvlo Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products