Win Source Part Number: 1372606-UCC28056CDBV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: UCC28056
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8.5V ~ 34V
Mode: Discontinuous (Transition)
Current - Startup: 46 µA
PFC IC Discontinuous (Transition) SOT-23-6
PFC IC Discontinuous (Transition) SOT-23-6
PFC IC Discontinuous (Transition) SOT-23-6
ISOLATED DRIVER
PFC IC Discontinuous (Transition) SOT-23-6
ISOLATED DRIVER
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1372606-UCC28056CDBVT | 296-UCC28056CDBVTCT-ND | UCC28056CDBVT | UCC28056CDBVT | UCC28056CDBVT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |