Manufacturer: Texas Instruments
Win Source Part Number: 938063-UCC28056BDBVT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PFC IC Discontinuous (Transition) - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC28056
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28056BDBVTDKR
PFC IC Discontinuous (Transition) SOT-23-6
PFC IC Discontinuous (Transition) SOT-23-6
ISOLATED DRIVER
PFC IC Discontinuous (Transition) SOT-23-6
ISOLATED DRIVER
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 938063-UCC28056BDBVT | 296-UCC28056BDBVTTR-ND | UCC28056BDBVT | UCC28056BDBVT | UCC28056BDBVT |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVT | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |