PFC IC Discontinuous (Transition) SOT-23-6
PFC IC Discontinuous (Transition) SOT-23-6
PFC IC Discontinuous (Transition) SOT-23-6
Win Source Part Number: 967435-UCC28056ADBVR
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 46 µA
Voltage - Supply: 8.5V ~ 34V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC28056ADBVRCT,
Base Product Number: UCC28056
Power Factor Correction - PFC 6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125
PFC IC Discontinuous (Transition) SOT-23-6
IC POWER MANAGEMENT
IC POWER MANAGEMENT
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-UCC28056ADBVRCT-ND | 967435-UCC28056ADBVR | UCC28056ADBVR | UCC28056ADBVR | UCC28056ADBVR | UCC28056ADBVR |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |