Manufacturer: Texas Instruments
Win Source Part Number: 1115754-UCC28051P
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
IC PFC CTL TRANSITION 200KZ 8DIP
Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1115754-UCC28051P | 296-15224-5-ND | UCC28051P | UCC28051P | UCC28051P |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28051P | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |