Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits UCC28051EVM

Description
UCC28051 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
UCC28051 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-19036-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-19036-ND
Evaluation and Demonstration Boards and Kits 296-19036-ND
UCC28051 Power Factor Correction Power Management Evaluation Board

UCC28051 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - UCC28051EVM - 798698-UCC28051EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - UCC28051EVM
798698-UCC28051EVM
Evaluation and Demonstration Boards and Kits - UCC28051EVM 798698-UCC28051EVM
Manufacturer: Texas Instruments Win Source Part Number: 798698-UCC28051EVM Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 100W, 85 ~ 265 VAC Input, 400 VDC Regulated Output Embedded: No Utilized IC / Part: UCC28051 Family Name: UCC28051 Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798698-UCC28051EVM
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 100W, 85 ~ 265 VAC Input, 400 VDC Regulated Output
Embedded: No
Utilized IC / Part: UCC28051
Family Name: UCC28051
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output - UCC28051EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output
UCC28051EVM
EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output UCC28051EVM
EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output

EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - UCC28051EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
UCC28051EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits UCC28051EVM
EVAL MODULE FOR UCC28051

EVAL MODULE FOR UCC28051

Supplier's Site
Power Management IC Development Tools - UCC28051EVM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
UCC28051EVM
Power Management IC Development Tools UCC28051EVM
Power Management IC Development Tools UCC28051EVM

Power Management IC Development Tools UCC28051EVM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-19036-ND 798698-UCC28051EVM UCC28051EVM UCC28051EVM UCC28051EVM
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - UCC28051EVM EVAL MODULE FOR UCC28051 Power Management Power Factor Correction No UCC28051 100 W 85 ~ 265 VAC Input 400 VDC Regulated Output Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPG6105DK-02-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
View Details
TB,DVGA1-242A+, DG1677,50 OHM - TB-643A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details