PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 056124-UCC28051DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC PFC CTR TRANS 200KHZ 8SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc
IC PFC CTR TRANS 200KHZ 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28051DRG4-ND | 056124-UCC28051DRG4 | UCC28051DRG4 | UCC28051DRG4 | UCC28051DRG4 | UCC28051DRG4 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28051DRG4 | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |