PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276192-UCC28051DG4
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28051
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 18V
Switching Frequency: 200kHz
Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc
UCC28051 PFC CONTROLLER FOR LOW
IC PFC CTR TRANS 200KHZ 8SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28051DG4-ND | 1276192-UCC28051DG4 | UCC28051DG4 | UCC28051DG4 | UCC28051DG4 | UCC28051DG4 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28051DG4 | Power Factor Correction - PFC | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |