Transition mode PFC controller with 15.6V/9.7V UVLO and IEC61000-3-2 compliance 0°C to 70°C 8-SOIC -40 to 85 Product overview: UCC28050D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.6V, 9.7V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15.6V, 9.7V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28050D can be used for catalog matching and distributor lookup.
UCC28050 TRANSITION MODE PFC CON
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC28050D | UCC28050D |
| Product Name | 15.6V 9.7V SOIC Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |